DIODE, RECTIFIER, 12A, 100V, DO-203AA-2; Repetitive Peak Reverse Voltage:100V; Average Forward Current:12A; Forward Voltage Max:1.26V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
DIODE GEN PURP 100V 12A DO4
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 31C5048 | NTE5872 |
| Product Name | Diode, Rectifier, 12A, 100V, Do-203Aa-2; Repetitive Peak Reverse Voltage Nte Electronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-203AA | |
| RoHS Compliant | RoHS | |
| VRRM | 100 volts |