DIODE; Repetitive Peak Reverse Voltage:50V; Average Forward Current:12A; Forward Voltage Max:1.26V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Forward Surge Current:280A RoHS Compliant: Yes
DIODE GEN PURP 50V 12A DO4
RECTIFIER 50V 12A DO-4 CATHODE CASE
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 29C4740 | NTE5870 | 70215957 |
| Product Name | Diode; Repetitive Peak Reverse Voltage Nte Electronics | Discrete Semiconductor Products - Diodes - Rectifiers | RECTIFIER 50V 12A DO-4 CATHODE CASE |
| RoHS Compliant | RoHS | ||
| VF | 1.26 volts | 1.26 volts | 1.26 volts |
| IF | 12000 mA | 12000 mA | |
| Tj | ? to 175 C (? to 347 F) | -65 to ? C (-85 to ? F) |