Silicon Diode, Ultra Fast Switch, DO41 Package , -65 to +150°C Junction Temperature
DIODE GEN PURP 200V 1A DO41
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 70215944 | NTE587 |
| Product Name | DIODE 200V 1A DO-41 ULTRA FAST SWITCH TRR-35NS | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-41 | |
| VRRM | 200 volts | |
| IFSM | 30 amps | |
| VF | 0.9500 volts | 0.9500 volts |