NTE Electronics, Inc. Diode, Standard Recovery, 6A, 50V, Do-203Aa; Repetitive Peak Reverse Voltage Nte Electronics NTE5850

Description
DIODE, STANDARD RECOVERY, 6A, 50V, DO-203AA; Repetitive Peak Reverse Voltage:50V; Average Forward Current:6A; Forward Voltage Max:1.1V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
Description
DIODE, STANDARD RECOVERY, 6A, 50V, DO-203AA; Repetitive Peak Reverse Voltage:50V; Average Forward Current:6A; Forward Voltage Max:1.1V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Standard Recovery, 6A, 50V, Do-203Aa; Repetitive Peak Reverse Voltage Nte Electronics - 31C5028 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard Recovery, 6A, 50V, Do-203Aa; Repetitive Peak Reverse Voltage Nte Electronics
31C5028
Diode, Standard Recovery, 6A, 50V, Do-203Aa; Repetitive Peak Reverse Voltage Nte Electronics 31C5028
DIODE, STANDARD RECOVERY, 6A, 50V, DO-203AA; Repetitive Peak Reverse Voltage:50V; Average Forward Current:6A; Forward Voltage Max:1.1V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

DIODE, STANDARD RECOVERY, 6A, 50V, DO-203AA; Repetitive Peak Reverse Voltage:50V; Average Forward Current:6A; Forward Voltage Max:1.1V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31C5028
Product Name Diode, Standard Recovery, 6A, 50V, Do-203Aa; Repetitive Peak Reverse Voltage Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Diode - 66594766 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40-05/DG/B2235 - Acme Chip Technology Co., Limited
Specs
Diode Applications Rectifier
VF 1 volts
VR 40 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details