NTE Electronics, Inc. RECTIFIER 1000V 6AMP AXIAL LEAD NTE5817

Description
RECTIFIER 1000V 6AMP AXIAL LEAD
Description
RECTIFIER 1000V 6AMP AXIAL LEAD

Suppliers

Company
Product
Description
Supplier Links
RECTIFIER 1000V 6AMP AXIAL LEAD - 70215816 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER 1000V 6AMP AXIAL LEAD
70215816
RECTIFIER 1000V 6AMP AXIAL LEAD 70215816
RECTIFIER 1000V 6AMP AXIAL LEAD

RECTIFIER 1000V 6AMP AXIAL LEAD

Supplier's Site
Standard Diode, 6A, 1Kv, Axial; Repetitive Peak Reverse Voltage Nte Electronics - 29C4735 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 6A, 1Kv, Axial; Repetitive Peak Reverse Voltage Nte Electronics
29C4735
Standard Diode, 6A, 1Kv, Axial; Repetitive Peak Reverse Voltage Nte Electronics 29C4735
STANDARD DIODE, 6A, 1KV, AXIAL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:400A; Operating Temperature Max:175°CRoHS Compliant: Yes

STANDARD DIODE, 6A, 1KV, AXIAL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:6A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:400A; Operating Temperature Max:175°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 70215816 29C4735
Product Name RECTIFIER 1000V 6AMP AXIAL LEAD Standard Diode, 6A, 1Kv, Axial; Repetitive Peak Reverse Voltage Nte Electronics
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z50UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 10.5 volts
View Details
B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details