STANDARD DIODE, 3A, 600V, AXIAL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 600V 3A AXIAL
Silicon Rectifier Fast Recovery General Purpose 3 A (Max.) Forward Current
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 29C4724 | NTE580 | 70215802 |
| Product Name | Standard Diode, 3A, 600V, Axial; Repetitive Peak Reverse Voltage Nte Electronics | Discrete Semiconductor Products - Diodes - Rectifiers | RECTIFIER SILICON 600V 3A FAST RECOVERY150NS |
| RoHS Compliant | RoHS | ||
| VF | 1.3 volts | 1.3 volts | 1.3 volts |
| IF | 3000 mA | 3000 mA | |
| trr | 150 ns |