NTE Electronics, Inc. Bipolar Transistor, Npn, 200V; Transistor Polarity Nte Electronics NTE58

Description
BIPOLAR TRANSISTOR, NPN, 200V; Transistor Polarity:NPN; Collector Emitter Voltage Max:200V; Continuous Collector Current:17A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:20MHz RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 200V; Transistor Polarity:NPN; Collector Emitter Voltage Max:200V; Continuous Collector Current:17A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:20MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 200V; Transistor Polarity Nte Electronics - 31C4990 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 200V; Transistor Polarity Nte Electronics
31C4990
Bipolar Transistor, Npn, 200V; Transistor Polarity Nte Electronics 31C4990
BIPOLAR TRANSISTOR, NPN, 200V; Transistor Polarity:NPN; Collector Emitter Voltage Max:200V; Continuous Collector Current:17A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:20MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 200V; Transistor Polarity:NPN; Collector Emitter Voltage Max:200V; Continuous Collector Current:17A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:20MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 31C4990
Product Name Bipolar Transistor, Npn, 200V; Transistor Polarity Nte Electronics
Polarity NPN
Package Type TO-3
IC(max) 17000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220624 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-40-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
45V 1A Bipolar Transistor - 276-BCP54-16E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
3 suppliers