Silicon Diode Fast Recovery Diode, 10 μA (Max.) Reverse Current, 5 A (Max.) Forward Current
DIODE GEN PURP 1KV 5A DO27
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 70214615 | NTE577 |
| Product Name | RECTIFIER SILICON 1000V 5AMP DO-27 CASEFAST RECOVERY 70NS | Discrete Semiconductor Products - Diodes - Rectifiers |
| IFSM | 200 amps | |
| VF | 1.7 volts | 1.7 volts |
| IF | 5000 mA |