Silicon Rectifier, 1 A Forward Current, 0.210 " H x 1.100 " Lead Length x 0.107 " T
DIODE GEN PURP 1KV 1A DO41
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 70214627 | NTE575 |
| Product Name | DIODE SILICON 1000V 1A FAST RECOVERY 70NS DO-41 | Discrete Semiconductor Products - Diodes - Rectifiers |
| IFSM | 35 amps | |
| VF | 1.5 volts | 1.5 volts |
| IF | 1000 mA |