NTE Electronics, Inc. Scr Module, 90A, 1.2Kv; Scr Module Type Nte Electronics NTE5721

Description
SCR MODULE, 90A, 1.2KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:90A; On State RMS Current:-; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
Description
SCR MODULE, 90A, 1.2KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:90A; On State RMS Current:-; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Module, 90A, 1.2Kv; Scr Module Type Nte Electronics - 31C4977 - Newark, An Avnet Company
Chicago, IL, United States
Scr Module, 90A, 1.2Kv; Scr Module Type Nte Electronics
31C4977
Scr Module, 90A, 1.2Kv; Scr Module Type Nte Electronics 31C4977
SCR MODULE, 90A, 1.2KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:90A; On State RMS Current:-; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

SCR MODULE, 90A, 1.2KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:90A; On State RMS Current:-; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 31C4977
Product Name Scr Module, 90A, 1.2Kv; Scr Module Type Nte Electronics
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - STT800N18P55XPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details
2 suppliers
M50 Series High Surge Current Rectifiers - M5010021FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details