NTE Electronics, Inc. Scr Module, 65A, 1.6Kv; Scr Module Type Nte Electronics NTE5714

Description
SCR MODULE, 65A, 1.6KV; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average Forward Current:70A; On State RMS Current:-; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes
Description
SCR MODULE, 65A, 1.6KV; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average Forward Current:70A; On State RMS Current:-; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Module, 65A, 1.6Kv; Scr Module Type Nte Electronics - 31C4974 - Newark, An Avnet Company
Chicago, IL, United States
Scr Module, 65A, 1.6Kv; Scr Module Type Nte Electronics
31C4974
Scr Module, 65A, 1.6Kv; Scr Module Type Nte Electronics 31C4974
SCR MODULE, 65A, 1.6KV; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average Forward Current:70A; On State RMS Current:-; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes

SCR MODULE, 65A, 1.6KV; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average Forward Current:70A; On State RMS Current:-; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 31C4974
Product Name Scr Module, 65A, 1.6Kv; Scr Module Type Nte Electronics
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B512FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Scr Thyristor, 1.6Kv, 635A Rohs Compliant Infineon - 42AH1764 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Thyristors - 659680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details