TRIAC, 200V, 40A, TO-48; Peak Repetitive Off State Voltage:200V; On State RMS Current:40A; Triac Case Style:TO-48; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:350A; Holding Current Max:60mA; No. of Pins:2Pins RoHS Compliant: Yes
TRIAC 200V 40A TO48
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 31C0968 | NTE5693 |
| Product Name | Triac, 200V, 40A, To-48; Peak Repetitive Off State Voltage Nte Electronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |
| Package Type | TO-48 | TO-208AA, TO-48-3, Stud |
| Pin Count | 2 | |
| VDRM | 200 volts |