Win Source Part Number: 1084725-NTE5671
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Bag
Standard Package: 1
Current - Hold (Ih) (Max): 30 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 35 mA
Current - On State (It (RMS)) (Max): 16 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 140A @ 60Hz
Triac Type: Standard
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: 120°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8541.30.0080
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE5671
TRIAC 800V 16A TO220 Product overview: NTE5671 from NTE Electronics, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-NTE5671 can be used for catalog matching and distributor lookup.
TRIAC-800VRM 16AMP TO-220 FULL PACK IGT=35/70MA
TRIAC; Peak Repetitive Off State Voltage:800V; On State RMS Current:16A; Triac Case Style:TO-220FP; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:140A; Holding Current Max:30mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRIAC 800V 16A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Triacs | Triacs |
| Product Number | 1084725-NTE5671 | 300-NTE5671 | 70215878 | 06M7464 | NTE5671 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | 800V 16A TO220 Triac | TRIAC-800VRM 16AMP TO-220 FULL PACK IGT=35/70MA | Triac; Peak Repetitive Off State Voltage Nte Electronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Bag | Bag | TO-220 | TO-220; TO-220FP | TO-220-3 |
| VDRM | 800 volts | 800 volts | 800 volts | 800 volts | |
| ITSM | 16 amps | 16 amps | |||
| IGT | 35 mA | 35 mA | 35 mA | ||
| VGT | 1.5 volts | 1.5 volts | 1.5 volts |