TRIAC, 400V, 800mA, TO-92; Peak Repetitive Off State Voltage:400V; On State RMS Current:800mA; Triac Case Style:TO-92; Gate Trigger Voltage Max:2.2V; Peak Non Repetitive Surge Current:8A; Holding Current Max:15mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC SENS GATE 400V 800MA TO92
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 31C4940 | NTE5656 |
| Product Name | Triac, 400V, 800Ma, To-92; Peak Repetitive Off State Voltage Nte Electronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |
| Package Type | TO-92; TO-92 | TO-226-3, TO-92-3 (TO-226AA) |
| Pin Count | 3 | |
| VDRM | 400 volts |