TRIAC, 400V, 3A, TO-5; Peak Repetitive Off State Voltage:400V; On State RMS Current:3A; Triac Case Style:TO-5; Gate Trigger Voltage Max:2.2V; Peak Non Repetitive Surge Current:30A; Holding Current Max:5mA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
TRIAC SENS GATE 400V 3A TO5
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 29C4714 | NTE5652 |
| Product Name | Triac, 400V, 3A, To-5; Peak Repetitive Off State Voltage Nte Electronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |
| Package Type | TO-5 | TO-205AA, TO-5-3 Metal Can |
| Pin Count | 3 | |
| VDRM | 400 volts |