Isolated Tab TRIACs
TRIAC 600V 10A TO220
TRIAC, 600V, 10A, TO-220; Peak Repetitive Off State Voltage:600V; On State RMS Current:10A; Triac Case Style:TO-220; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:100A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs |
| Product Number | 70215792 | NTE5645 | 29C4712 |
| Product Name | TRIAC-600VRM 10A TO-220 ISOLATED IGT=50/80MA | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 600V, 10A, To-220; Peak Repetitive Off State Voltage Nte Electronics |
| Package Type | TO-220 | TO-220-3 | TO-220; TO-220 |
| VDRM | 600 volts | 600 volts | |
| ITSM | 100 amps | ||
| IT(RMS) | 10 amps | 10 amps | |
| Pd | 200 milliwatts |