NTE Electronics, Inc. TRIAC-400VRM 8A TO-220 ISOLATED IGT=10MA NTE5638

Description
TRIAC-400VRM 8A TO-220 ISOLATED IGT=10MA
Description
TRIAC-400VRM 8A TO-220 ISOLATED IGT=10MA

Suppliers

Company
Product
Description
Supplier Links
TRIAC-400VRM 8A TO-220 ISOLATED IGT=10MA - 70214790 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIAC-400VRM 8A TO-220 ISOLATED IGT=10MA
70214790
TRIAC-400VRM 8A TO-220 ISOLATED IGT=10MA 70214790
TRIAC-400VRM 8A TO-220 ISOLATED IGT=10MA

TRIAC-400VRM 8A TO-220 ISOLATED IGT=10MA

Supplier's Site
Triac, 400V, 8A, To-220; Peak Repetitive Off State Voltage Nte Electronics - 21M5175 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 400V, 8A, To-220; Peak Repetitive Off State Voltage Nte Electronics
21M5175
Triac, 400V, 8A, To-220; Peak Repetitive Off State Voltage Nte Electronics 21M5175
TRIAC, 400V, 8A, TO-220; Peak Repetitive Off State Voltage:400V; On State RMS Current:8A; Triac Case Style:TO-220; Gate Trigger Voltage Max:2.2V; Peak Non Repetitive Surge Current:80A; Holding Current Max:25mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 400V, 8A, TO-220; Peak Repetitive Off State Voltage:400V; On State RMS Current:8A; Triac Case Style:TO-220; Gate Trigger Voltage Max:2.2V; Peak Non Repetitive Surge Current:80A; Holding Current Max:25mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
NTE5638
Discrete Semiconductor Products - Thyristors - TRIACs NTE5638
TRIAC 400V 8A TO220

TRIAC 400V 8A TO220

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Triacs Triacs Triacs
Product Number 70214790 21M5175 NTE5638
Product Name TRIAC-400VRM 8A TO-220 ISOLATED IGT=10MA Triac, 400V, 8A, To-220; Peak Repetitive Off State Voltage Nte Electronics Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type TO-220; TO-220 TO-220-3
Pin Count 3
VDRM 400 volts
Unlock Full Specs
to access all available technical data