TRIAC-400VRM 10A TO-220 IGT=50MA
TRIAC 400V 10A TO220
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 70215710 | NTE5635 |
| Product Name | TRIAC-400VRM 10A TO-220 IGT=50MA | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220 | TO-220-3 |
| VDRM | 400 volts | 400 volts |
| IT(RMS) | 10 amps | 10 amps |
| Pd | 1000 milliwatts |