TRIAC, BIDIRECTIONAL, 400V, 4A, TO-202; Peak Repetitive Off State Voltage:400V; On State RMS Current:4A; Triac Case Style:TO-202; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:40A; Holding Current Max:5mA; MSL:- RoHS Compliant: Yes
TRIAC Bidirectional Thyristor, 4 A RMS Current, 400 V Peak Voltage
TRIAC 400V 4A TO202
| Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs |
| Product Number | 48T0716 | 70215940 | NTE5629 |
| Product Name | Triac, Bidirectional, 400V, 4A, To-202; Peak Repetitive Off State Voltage Nte Electronics | TRIAC-400VRM 4A TO-202 IGT=3MA | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | ||
| Package Type | TO-202; TO-202 | TO-202 | TO-202 Long Tab |
| VDRM | 400 volts | 400 volts | |
| IT(RMS) | 4 amps | 4 amps |