TRIAC 800V 8A TO220
TRIAC, 800V, 8A, TO-220; Peak Repetitive Off State Voltage:800V; On State RMS Current:8A; Triac Case Style:TO-220; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:100A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC, TO-220 Package Type, 8 A @ +80 °C Current On-State RMS
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs |
| Product Number | NTE5620 | 29C4708 | 70214672 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 800V, 8A, To-220; Peak Repetitive Off State Voltage Nte Electronics | TRIAC-800VRM 8A TO-220 FULL PACK IGT=50/75MA |
| Package Type | TO-220-3 | TO-220; TO-220 | TO-220 |
| VDRM | 800 volts | ||
| IGT | 50 mA | ||
| VGT | 2 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |