NTE Electronics, Inc. 600V 77A TO-220 Triac NTE5609

Description
TRIAC 600V 77A 3-Pin(3+Tab) TO-220 Product overview: NTE5609 from NTE Electronics, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 77A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 77A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-NTE5609 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 600V 77A 3-Pin(3+Tab) TO-220 Product overview: NTE5609 from NTE Electronics, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 77A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 77A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-NTE5609 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 77A TO-220 Triac
300-NTE5609
600V 77A TO-220 Triac 300-NTE5609
TRIAC 600V 77A 3-Pin(3+Tab) TO-220 Product overview: NTE5609 from NTE Electronics, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 77A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 77A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-NTE5609 can be used for catalog matching and distributor lookup.

TRIAC 600V 77A 3-Pin(3+Tab) TO-220 Product overview: NTE5609 from NTE Electronics, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 77A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 77A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-NTE5609 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - NTE5609 - 887765-NTE5609 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - NTE5609
887765-NTE5609
Triacs - NTE5609 887765-NTE5609
Manufacturer: NTE Win Source Part Number: 887765-NTE5609 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Logic - Sensitive Gate 600 V 8 A Through Hole TO-220 Package: Bag Package: TO-220-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8541.30.0080

Manufacturer: NTE
Win Source Part Number: 887765-NTE5609
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Logic - Sensitive Gate 600 V 8 A Through Hole TO-220
Package: Bag
Package: TO-220-3
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8541.30.0080

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-NTE5609 887765-NTE5609
Product Name 600V 77A TO-220 Triac Triacs - NTE5609
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data