TRIAC SENS GATE 400V 8A TO220
TRIAC, 400V, 8A, TO-220; Peak Repetitive Off State Voltage:400V; On State RMS Current:8A; Triac Case Style:TO-220; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:70A; Holding Current Max:10mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC-400VRM 8A TO-220 IGT=10MA
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs |
| Product Number | NTE5608 | 29C4707 | 70215928 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 400V, 8A, To-220; Peak Repetitive Off State Voltage Nte Electronics | TRIAC-400VRM 8A TO-220 IGT=10MA |
| Package Type | TO-220-3 | TO-220; TO-220 | TO-220 |
| VDRM | 400 volts | 400 volts | |
| IGT | 10 mA | ||
| VGT | 1.3 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |