TRIAC, 400V, 4A, TO-126; Peak Repetitive Off State Voltage:400V; On State RMS Current:4A; Triac Case Style:TO-126; Gate Trigger Voltage Max:1.4V; Peak Non Repetitive Surge Current:30A; Holding Current Max:70mA; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Triacs |
| Product Number | 29C4706 |
| Product Name | Triac, 400V, 4A, To-126; Peak Repetitive Off State Voltage Nte Electronics |
| Standards and Certifications | RoHS |