TRIAC, 600V, 4A, TO-220; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-220; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:25A; Holding Current Max:15mA; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Triacs |
| Product Number | 31C4894 |
| Product Name | Triac, 600V, 4A, To-220; Peak Repetitive Off State Voltage Nte Electronics |
| Standards and Certifications | RoHS |