TRIAC, 600V, 40A, TO-218; Peak Repetitive Off State Voltage:600V; On State RMS Current:40A; Triac Case Style:TO-218; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:400A; Holding Current Max:80mA; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Triacs |
| Product Number | 31C4890 |
| Product Name | Triac, 600V, 40A, To-218; Peak Repetitive Off State Voltage Nte Electronics |
| Standards and Certifications | RoHS |