TRIAC, 400V, 40A, TO-218; Peak Repetitive Off State Voltage:400V; On State RMS Current:40A; Triac Case Style:TO-218; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:400A; Holding Current Max:75mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC 400V 40A TO218
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 31C4888 | NTE56030 |
| Product Name | Triac, 400V, 40A, To-218; Peak Repetitive Off State Voltage Nte Electronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |
| Package Type | TO-218 | TO-218-3 Isolated Tab, TO-218AC |
| Pin Count | 3 | |
| VDRM | 400 volts |