TRIAC, 200V, 4A, TO-126; Peak Repetitive Off State Voltage:200V; On State RMS Current:4A; Triac Case Style:TO-126; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:30A; Holding Current Max:30mA; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Triacs |
| Product Number | 31C4887 |
| Product Name | Triac, 200V, 4A, To-126; Peak Repetitive Off State Voltage Nte Electronics |
| Standards and Certifications | RoHS |