TRIAC, 800V, 40A, TO-220; Peak Repetitive Off State Voltage:800V; On State RMS Current:40A; Triac Case Style:TO-220; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:350A; Holding Current Max:75mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC 800V 40A TO220
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 31C4886 | NTE56028 |
| Product Name | Triac, 800V, 40A, To-220; Peak Repetitive Off State Voltage Nte Electronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |
| Package Type | TO-220; TO-220 | TO-220-3 |
| Pin Count | 3 | |
| VDRM | 800 volts |