TRIAC, 400V, 40A, ISOLATED TO-48; Peak Repetitive Off State Voltage:400V; On State RMS Current:40A; Triac Case Style:TO-48; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:350A; Holding Current Max:60mA; MSL:- RoHS Compliant: Yes
TRIAC 400V 40A TO48 ISOL
Medium Power TRIAC, TO48 Package, 4 mA (Max.) Peak Off-State Current, 40 A RMS On-State Current
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs |
| Product Number | 29C4704 | NTE56024 | 70215969 |
| Product Name | Triac, 400V, 40A, Isolated To-48; Peak Repetitive Off State Voltage Nte Electronics | Discrete Semiconductor Products - Thyristors - TRIACs | TRIAC-400VRM 40A TO-48 ISOLATED STUD IGT=50/80MA |
| Standards and Certifications | RoHS | ||
| Package Type | TO-48 | TO-208AA, TO-48-3, Stud | Isolated TO48 |
| VDRM | 400 volts | 400 volts | |
| IGT | 50 mA |