Medium Power TRIAC, TO48 Package, 4 mA (Max.) Peak Off-State Current, 40 A RMS On-State Current
TRIAC 200V 40A TO48 ISOL
TRIAC, 200V, 40A, ISOLATED TO-48; Peak Repetitive Off State Voltage:200V; On State RMS Current:40A; Triac Case Style:TO-48; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:350A; Holding Current Max:60mA; MSL:- RoHS Compliant: Yes
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs |
| Product Number | 70215464 | NTE56022 | 51M8911 |
| Product Name | TRIAC-200VRM 40A TO-48 ISOLATED STUD IGT=50/80MA | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 200V, 40A, Isolated To-48; Peak Repetitive Off State Voltage Nte Electronics |
| Package Type | Isolated TO48 | TO-208AA, TO-48-3, Stud | TO-48 |
| VDRM | 200 volts | 200 volts | |
| IT(RMS) | 40 amps | 40 amps | |
| Pd | 750 milliwatts |