TRIAC, 400V, 25A, TO-220; Peak Repetitive Off State Voltage:400V; On State RMS Current:25A; Triac Case Style:TO-220; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:208A; Holding Current Max:100mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC 400V 25A TO220
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 55R1318 | NTE56020 |
| Product Name | Triac, 400V, 25A, To-220; Peak Repetitive Off State Voltage Nte Electronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |
| Package Type | TO-220; TO-220 | TO-220-3 |
| Pin Count | 3 | |
| VDRM | 400 volts |