TRIAC 800V 25A TO220
TRIAC, 800V, 25A, TO-220; Peak Repetitive Off State Voltage:800V; On State RMS Current:25A; Triac Case Style:TO-220; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:250A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | NTE56018 | 29C4703 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 800V, 25A, To-220; Peak Repetitive Off State Voltage Nte Electronics |
| Package Type | TO-220-3 | TO-220; TO-220 |
| VDRM | 800 volts | |
| IGT | 50 mA | |
| VGT | 2.5 volts |