TRIAC, 400V, 25A, TO-220; Peak Repetitive Off State Voltage:400V; On State RMS Current:25A; Triac Case Style:TO-220; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:250A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Triacs |
| Product Number | 31C4880 |
| Product Name | Triac, 400V, 25A, To-220; Peak Repetitive Off State Voltage Nte Electronics |
| Standards and Certifications | RoHS |