TRIAC, 800V, 15A, TO-220; Peak Repetitive Off State Voltage:800V; On State RMS Current:15A; Triac Case Style:TO-220; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:-; Holding Current Max:40mA; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Triacs |
| Product Number | 42M2422 |
| Product Name | Triac, 800V, 15A, To-220; Peak Repetitive Off State Voltage Nte Electronics |
| Package Type | TO-220; TO-220 |