TRIAC, 600V, 15A, TO-220; Peak Repetitive Off State Voltage:600V; On State RMS Current:15A; Triac Case Style:TO-220; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:150A; Holding Current Max:40mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC 600V 15A TO220
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 29C4702 | NTE56008 |
| Product Name | Triac, 600V, 15A, To-220; Peak Repetitive Off State Voltage Nte Electronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |
| Package Type | TO-220; TO-220 | TO-220-3 |
| Pin Count | 3 | |
| VDRM | 600 volts |