TRIAC-400VRM 15A TO-220 IGT=40/75MA
TRIAC 400V 15A TO220
TRIAC, 400V, 15A, TO-220; Peak Repetitive Off State Voltage:400V; On State RMS Current:15A; Triac Case Style:TO-220; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:150A; Holding Current Max:40mA; No. of Pins:3Pins RoHS Compliant: Yes
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs |
| Product Number | 70215948 | NTE56006 | 29C4701 |
| Product Name | TRIAC-400VRM 15A TO-220 IGT=40/75MA | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 400V, 15A, To-220; Peak Repetitive Off State Voltage Nte Electronics |
| Package Type | TO-220 | TO-220-3 | TO-220; TO-220 |
| VDRM | 400 volts | 400 volts | |
| IT(RMS) | 15 amps | 15 amps | |
| IGT | 50 mA |