Peak Repetitive Off State Voltage:200V; On State RMS Current:15A; Triac Case Style:TO-220; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:150A; Holding Current Max:40mA; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Triacs |
| Product Number | 05H5940 |
| Product Name | Peak Repetitive Off State Voltage Nte Electronics |
| Standards and Certifications | RoHS |