NTE Electronics, Inc. Scr Thyristor; Scr Module Type Nte Electronics NTE5592

Description
SCR THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:470A; On State RMS Current:780A; Gate Trigger Voltage Max:3V; Operating Temperature Max:125°CRoHS Compliant: Yes
Description
SCR THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:470A; On State RMS Current:780A; Gate Trigger Voltage Max:3V; Operating Temperature Max:125°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor; Scr Module Type Nte Electronics - 29C8617 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor; Scr Module Type Nte Electronics
29C8617
Scr Thyristor; Scr Module Type Nte Electronics 29C8617
SCR THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:470A; On State RMS Current:780A; Gate Trigger Voltage Max:3V; Operating Temperature Max:125°CRoHS Compliant: Yes

SCR THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:470A; On State RMS Current:780A; Gate Trigger Voltage Max:3V; Operating Temperature Max:125°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 29C8617
Product Name Scr Thyristor; Scr Module Type Nte Electronics
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B532-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1500N16TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details
Thyristors - 1954611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - BCR8PM-12LA-A8 - 913122-BCR8PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details