NTE Electronics, Inc. Scr Thyristor, 470A, 600V, To-200Ab; Scr Module Type Nte Electronics NTE5591

Description
SCR THYRISTOR, 470A, 600V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:470A; On State RMS Current:780A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
Description
SCR THYRISTOR, 470A, 600V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:470A; On State RMS Current:780A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 470A, 600V, To-200Ab; Scr Module Type Nte Electronics - 31C4866 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 470A, 600V, To-200Ab; Scr Module Type Nte Electronics
31C4866
Scr Thyristor, 470A, 600V, To-200Ab; Scr Module Type Nte Electronics 31C4866
SCR THYRISTOR, 470A, 600V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:470A; On State RMS Current:780A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

SCR THYRISTOR, 470A, 600V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:470A; On State RMS Current:780A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 31C4866
Product Name Scr Thyristor, 470A, 600V, To-200Ab; Scr Module Type Nte Electronics
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - FODM3011R1 - 872182-FODM3011R1 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B542SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack2
Pin Count 5
View Details
Thyristor Module, 1.6Kv, 175A, Module; Scr Module Type Infineon - 13AC0858 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
VDRM 1600 volts
View Details
2 suppliers