DIODE GEN PURP 1.5KV 500MA DO41
General Purpose Silicon Rectifier, 1 A (Max.) Forward Current
STANDARD DIODE, 1A, 1.5KV, DO-41; Repetitive Peak Reverse Voltage:1.5kV; Average Forward Current:1A; Diode Configuration:Single
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes |
| Product Number | NTE558 | 70215800 | 06M7461 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | RECTIFIER PRV=1500V IF=1A DO-41 CASE TRR=250NS | Standard Diode, 1A, 1.5Kv, Do-41; Repetitive Peak Reverse Voltage Nte Electronics |
| Package | DO-41 | DO-41 | |
| Life Cycle Stage | Active | ||
| VF | 2.4 volts | 1.3 volts | 1.3 volts |
| IFSM | 50 amps |