NTE Electronics, Inc. Thyristor, 125A, 600V, To-83-3; Scr Module Type Nte Electronics NTE5577

Description
THYRISTOR, 125A, 600V, TO-83-3; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:125mA; Average Forward Current:70A; On State RMS Current:125A; Gate Trigger Voltage Max:200mV RoHS Compliant: Yes
Description
THYRISTOR, 125A, 600V, TO-83-3; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:125mA; Average Forward Current:70A; On State RMS Current:125A; Gate Trigger Voltage Max:200mV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, 125A, 600V, To-83-3; Scr Module Type Nte Electronics - 31C4852 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 125A, 600V, To-83-3; Scr Module Type Nte Electronics
31C4852
Thyristor, 125A, 600V, To-83-3; Scr Module Type Nte Electronics 31C4852
THYRISTOR, 125A, 600V, TO-83-3; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:125mA; Average Forward Current:70A; On State RMS Current:125A; Gate Trigger Voltage Max:200mV RoHS Compliant: Yes

THYRISTOR, 125A, 600V, TO-83-3; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:125mA; Average Forward Current:70A; On State RMS Current:125A; Gate Trigger Voltage Max:200mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 31C4852
Product Name Thyristor, 125A, 600V, To-83-3; Scr Module Type Nte Electronics
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B641-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - MAC12HCDG - 880930-MAC12HCDG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2844874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details