NTE Electronics, Inc. Thyristor, 735A, 1.6Kv, To-200Ab; Scr Module Type Nte Electronics NTE5557

Description
THYRISTOR, 735A, 1.6KV, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:735A; On State RMS Current:820A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
Description
THYRISTOR, 735A, 1.6KV, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:735A; On State RMS Current:820A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, 735A, 1.6Kv, To-200Ab; Scr Module Type Nte Electronics - 30C5283 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 735A, 1.6Kv, To-200Ab; Scr Module Type Nte Electronics
30C5283
Thyristor, 735A, 1.6Kv, To-200Ab; Scr Module Type Nte Electronics 30C5283
THYRISTOR, 735A, 1.6KV, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:735A; On State RMS Current:820A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

THYRISTOR, 735A, 1.6KV, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:735A; On State RMS Current:820A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 30C5283
Product Name Thyristor, 735A, 1.6Kv, To-200Ab; Scr Module Type Nte Electronics
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Triacs - AC03FJM-AZ - 859202-AC03FJM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT190N16SOFHPSA2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
2 suppliers
B-2 and B-2T Series SCR/Diode Module - B612SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details