NTE Electronics, Inc. Scr Thyristor, 16A, 50V, To-220; Peak Repetitive Off State Voltage Nte Electronics NTE5550

Description
SCR THYRISTOR, 16A, 50V, TO-220; Peak Repetitive Off State Voltage:50V; Gate Trigger Current Max:40mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:40mA RoHS Compliant: Yes
Description
SCR THYRISTOR, 16A, 50V, TO-220; Peak Repetitive Off State Voltage:50V; Gate Trigger Current Max:40mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:40mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 16A, 50V, To-220; Peak Repetitive Off State Voltage Nte Electronics - 15M1925 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 16A, 50V, To-220; Peak Repetitive Off State Voltage Nte Electronics
15M1925
Scr Thyristor, 16A, 50V, To-220; Peak Repetitive Off State Voltage Nte Electronics 15M1925
SCR THYRISTOR, 16A, 50V, TO-220; Peak Repetitive Off State Voltage:50V; Gate Trigger Current Max:40mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:40mA RoHS Compliant: Yes

SCR THYRISTOR, 16A, 50V, TO-220; Peak Repetitive Off State Voltage:50V; Gate Trigger Current Max:40mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:40mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 15M1925
Product Name Scr Thyristor, 16A, 50V, To-220; Peak Repetitive Off State Voltage Nte Electronics
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010065 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - FODM3011R1 - 872182-FODM3011R1 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 1589015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details