NTE Electronics, Inc. SILICON CONTROLLED RECTIFIER- 400VRM 35A TO-48 NTE5545

Description
Silicon Controlled Rectifier (SCR), TO-48 Package Type, 30 mA DC Gate Trigger Current
Description
Silicon Controlled Rectifier (SCR), TO-48 Package Type, 30 mA DC Gate Trigger Current

Suppliers

Company
Product
Description
Supplier Links
SILICON CONTROLLED RECTIFIER- 400VRM 35A TO-48 - 70215801 - Allied Electronics, Inc.
Fort Worth, TX, USA
SILICON CONTROLLED RECTIFIER- 400VRM 35A TO-48
70215801
SILICON CONTROLLED RECTIFIER- 400VRM 35A TO-48 70215801
Silicon Controlled Rectifier (SCR), TO-48 Package Type, 30 mA DC Gate Trigger Current

Silicon Controlled Rectifier (SCR), TO-48 Package Type, 30 mA DC Gate Trigger Current

Supplier's Site
Scr Thyristor, 35A, 400V, To-48; Scr Module Type Nte Electronics - 29C4695 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 35A, 400V, To-48; Scr Module Type Nte Electronics
29C4695
Scr Thyristor, 35A, 400V, To-48; Scr Module Type Nte Electronics 29C4695
SCR THYRISTOR, 35A, 400V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:30mA; Average Forward Current:-; On State RMS Current:35A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 35A, 400V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:30mA; Average Forward Current:-; On State RMS Current:35A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number 70215801 29C4695
Product Name SILICON CONTROLLED RECTIFIER- 400VRM 35A TO-48 Scr Thyristor, 35A, 400V, To-48; Scr Module Type Nte Electronics
Thyristor Type SCR SCR
Package Type TO-48
VRRM 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B621FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - 448-ETZ1100N16P70HPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Thyristor Type SCR
Package Type Module
Operating Temperature 135 C (275 F)
View Details
4 suppliers
Thyristors - 2844874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details