NTE Electronics, Inc. Scr Thyristor, 25A, 200V, To-48; Scr Module Type Nte Electronics NTE5504

Description
SCR THYRISTOR, 25A, 200V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:25mA; Average Forward Current:-; On State RMS Current:25A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes
Description
SCR THYRISTOR, 25A, 200V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:25mA; Average Forward Current:-; On State RMS Current:25A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 25A, 200V, To-48; Scr Module Type Nte Electronics - 31C4792 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 25A, 200V, To-48; Scr Module Type Nte Electronics
31C4792
Scr Thyristor, 25A, 200V, To-48; Scr Module Type Nte Electronics 31C4792
SCR THYRISTOR, 25A, 200V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:25mA; Average Forward Current:-; On State RMS Current:25A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 25A, 200V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:25mA; Average Forward Current:-; On State RMS Current:25A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 31C4792
Product Name Scr Thyristor, 25A, 200V, To-48; Scr Module Type Nte Electronics
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 271814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B632-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - MCR68-002 - 926844-MCR68-002 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details