NTE Electronics, Inc. Discrete Semiconductor Products - Thyristors - SCRs NTE5502

Description
Win Source Part Number: 1009135-NTE5502 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bag Standard Package: 1 Current - Hold (Ih) (Max): 20 mA Voltage - Off State: 100 V Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 25 mA Voltage - On State (Vtm) (Max): 1.5 V Current - On State (It (AV)) (Max): 25 A Current - Off State (Max): 10 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 200A @ 60Hz SCR Type: Standard Recovery Mounting Type: Stud Mount Package / Case: TO-208AA, TO-48-3, Stud Supplier Device Package: TO-48 Temperature Range - Operating: -65°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8541.30.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE5502 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1009135-NTE5502 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bag Standard Package: 1 Current - Hold (Ih) (Max): 20 mA Voltage - Off State: 100 V Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 25 mA Voltage - On State (Vtm) (Max): 1.5 V Current - On State (It (AV)) (Max): 25 A Current - Off State (Max): 10 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 200A @ 60Hz SCR Type: Standard Recovery Mounting Type: Stud Mount Package / Case: TO-208AA, TO-48-3, Stud Supplier Device Package: TO-48 Temperature Range - Operating: -65°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8541.30.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE5502 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1009135-NTE5502 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1009135-NTE5502
Discrete Semiconductor Products - Thyristors - SCRs 1009135-NTE5502
Win Source Part Number: 1009135-NTE5502 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bag Standard Package: 1 Current - Hold (Ih) (Max): 20 mA Voltage - Off State: 100 V Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 25 mA Voltage - On State (Vtm) (Max): 1.5 V Current - On State (It (AV)) (Max): 25 A Current - Off State (Max): 10 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 200A @ 60Hz SCR Type: Standard Recovery Mounting Type: Stud Mount Package / Case: TO-208AA, TO-48-3, Stud Supplier Device Package: TO-48 Temperature Range - Operating: -65°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8541.30.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE5502 RoHS Status: RoHS non-compliant

Win Source Part Number: 1009135-NTE5502
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bag
Standard Package: 1
Current - Hold (Ih) (Max): 20 mA
Voltage - Off State: 100 V
Voltage - Gate Trigger (Vgt) (Max): 3 V
Current - Gate Trigger (Igt) (Max): 25 mA
Voltage - On State (Vtm) (Max): 1.5 V
Current - On State (It (AV)) (Max): 25 A
Current - Off State (Max): 10 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A @ 60Hz
SCR Type: Standard Recovery
Mounting Type: Stud Mount
Package / Case: TO-208AA, TO-48-3, Stud
Supplier Device Package: TO-48
Temperature Range - Operating: -65°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8541.30.0000
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE5502
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1009135-NTE5502
Product Name Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - FODM3052R1V - 872190-FODM3052R1V - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B672-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1620N65TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 6500 volts
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details