RECTIFIER, 14V, 0.75A; Repetitive Peak Reverse Voltage:12kV; Average Forward Current:750mA; Diode Configuration:Single
Silicon High Voltage Rectifier
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 31C4772 | 70214598 |
| Product Name | Rectifier, 14V, 0.75A; Repetitive Peak Reverse Voltage Nte Electronics | RECTIFIER - 12KV HIGH VOLTAGE MICROVAVEOVEN |
| RoHS Compliant | RoHS | |
| VRRM | 12000 volts | |
| VF | 1.35 volts | 14 volts |