NTE Electronics, Inc. Scr Thyristor, 10A, 100V, To-220; Peak Repetitive Off State Voltage Nte Electronics NTE5462

Description
SCR THYRISTOR, 10A, 100V, TO-220; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:15mA; Average On State Current:-; On State RMS Current:10A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:20mA RoHS Compliant: Yes
Description
SCR THYRISTOR, 10A, 100V, TO-220; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:15mA; Average On State Current:-; On State RMS Current:10A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:20mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 10A, 100V, To-220; Peak Repetitive Off State Voltage Nte Electronics - 31C4762 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 10A, 100V, To-220; Peak Repetitive Off State Voltage Nte Electronics
31C4762
Scr Thyristor, 10A, 100V, To-220; Peak Repetitive Off State Voltage Nte Electronics 31C4762
SCR THYRISTOR, 10A, 100V, TO-220; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:15mA; Average On State Current:-; On State RMS Current:10A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:20mA RoHS Compliant: Yes

SCR THYRISTOR, 10A, 100V, TO-220; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:15mA; Average On State Current:-; On State RMS Current:10A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:20mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 31C4762
Product Name Scr Thyristor, 10A, 100V, To-220; Peak Repetitive Off State Voltage Nte Electronics
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B611F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1589021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Thyristor Diode Module, 1.4Kv, 644A Rohs Compliant Infineon - 51AH8031 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers