NTE Electronics, Inc. Thyristor, Scr, 300V, To-202-3; Peak Repetitive Off State Voltage Nte Electronics NTE5456

Description
THYRISTOR, SCR, 300V, TO-202-3; Peak Repetitive Off State Voltage:300V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:4A; Thyristor Case Style:TO-202; No. of Pins:3Pins; Holding Current Max:3mA RoHS Compliant: Yes
Description
THYRISTOR, SCR, 300V, TO-202-3; Peak Repetitive Off State Voltage:300V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:4A; Thyristor Case Style:TO-202; No. of Pins:3Pins; Holding Current Max:3mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Scr, 300V, To-202-3; Peak Repetitive Off State Voltage Nte Electronics - 96M0421 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 300V, To-202-3; Peak Repetitive Off State Voltage Nte Electronics
96M0421
Thyristor, Scr, 300V, To-202-3; Peak Repetitive Off State Voltage Nte Electronics 96M0421
THYRISTOR, SCR, 300V, TO-202-3; Peak Repetitive Off State Voltage:300V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:4A; Thyristor Case Style:TO-202; No. of Pins:3Pins; Holding Current Max:3mA RoHS Compliant: Yes

THYRISTOR, SCR, 300V, TO-202-3; Peak Repetitive Off State Voltage:300V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:4A; Thyristor Case Style:TO-202; No. of Pins:3Pins; Holding Current Max:3mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 96M0421
Product Name Thyristor, Scr, 300V, To-202-3; Peak Repetitive Off State Voltage Nte Electronics
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B521-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T680N14TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 1400 volts
View Details