NTE Electronics, Inc. Scr Thyristor, 4A, 200V, To-202; Peak Repetitive Off State Voltage Nte Electronics NTE5455

Description
SCR THYRISTOR, 4A, 200V, TO-202; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:4A; Thyristor Case Style:TO-202; No. of Pins:3Pins; Holding Current Max:3mA RoHS Compliant: Yes
Description
SCR THYRISTOR, 4A, 200V, TO-202; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:4A; Thyristor Case Style:TO-202; No. of Pins:3Pins; Holding Current Max:3mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 4A, 200V, To-202; Peak Repetitive Off State Voltage Nte Electronics - 29C4688 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 4A, 200V, To-202; Peak Repetitive Off State Voltage Nte Electronics
29C4688
Scr Thyristor, 4A, 200V, To-202; Peak Repetitive Off State Voltage Nte Electronics 29C4688
SCR THYRISTOR, 4A, 200V, TO-202; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:4A; Thyristor Case Style:TO-202; No. of Pins:3Pins; Holding Current Max:3mA RoHS Compliant: Yes

SCR THYRISTOR, 4A, 200V, TO-202; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:4A; Thyristor Case Style:TO-202; No. of Pins:3Pins; Holding Current Max:3mA RoHS Compliant: Yes

Supplier's Site
SILICON CONTROLLED RECTIFIER- 200VRM 4ATO-202 SENSITIVE GATE - 70215789 - Allied Electronics, Inc.
Fort Worth, TX, USA
SILICON CONTROLLED RECTIFIER- 200VRM 4ATO-202 SENSITIVE GATE
70215789
SILICON CONTROLLED RECTIFIER- 200VRM 4ATO-202 SENSITIVE GATE 70215789
Silicon Controlled Rectifier, TO-202, 20 A Surge Current, 4 A On-State RMS Current, -40 to +150°C

Silicon Controlled Rectifier, TO-202, 20 A Surge Current, 4 A On-State RMS Current, -40 to +150°C

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Thyristors Thyristors
Product Number 29C4688 70215789
Product Name Scr Thyristor, 4A, 200V, To-202; Peak Repetitive Off State Voltage Nte Electronics SILICON CONTROLLED RECTIFIER- 200VRM 4ATO-202 SENSITIVE GATE
Thyristor Type SCR SCR
Package Type TO-202; TO-202 TO-202
Pin Count 3
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6075B - 854981-2N6075B - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B622SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2104945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Pin Count 7
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T3710N06TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AD
VDRM 600 volts
View Details